HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14310713101000

Description
TERM BLOCK PLUG 7POS STR 2.54MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1195-3604-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-3604-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-3604-ND
TERM BLOCK PLUG 7POS STR 2.54MM

TERM BLOCK PLUG 7POS STR 2.54MM

Buy Now Datasheet
Terminal Blocks - 14310713101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310713101000
Terminal Blocks 14310713101000
har-flexicon 2,54 FPV-7

har-flexicon 2,54 FPV-7

Buy Now
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2824 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2824
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2824
RECEPTACLE, 7WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 7WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14310713101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310713101000
Pluggable Terminal Blocks 14310713101000
Pluggable Terminal Blocks 7P 160V 6A 2.54 mm pitch spring, plug

Pluggable Terminal Blocks 7P 160V 6A 2.54 mm pitch spring, plug

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1195-3604-ND 14310713101000 53X2824 14310713101000
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Latch Lock
Operating Temperature -40 to 125 C (-40 to 257 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0H6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details