HARTING Inc. of North America Terminal Blocks 14310314402000

Description
har-flexicon 3,50 FSH-3
Request a Quote Datasheet
Description
har-flexicon 3,50 FSH-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14310314402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310314402000
Terminal Blocks 14310314402000
har-flexicon 3,50 FSH-3

har-flexicon 3,50 FSH-3

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14310314402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310314402000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310314402000-ND
TERM BLOCK PLUG 3POS STR 3.5MM

TERM BLOCK PLUG 3POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 14310314402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310314402000
Pluggable Terminal Blocks 14310314402000
Pluggable Terminal Blocks 3P 300V 11A 3.5 mm pitch screw, plug

Pluggable Terminal Blocks 3P 300V 11A 3.5 mm pitch screw, plug

Buy Now Datasheet
Terminal Block, Pluggable, 3Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2798 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2798
Terminal Block, Pluggable, 3Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2798
TERMINAL BLOCK, PLUGGABLE, 3WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310314402000 14310314402000-ND 14310314402000 53X2798
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 3Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details