TERM BLOCK PLUG 2POS STR 2.54MM
Pluggable Terminal Blocks 2P 160V 6A 2.54 mm pitch spring, plug
RECEPTACLE, 2WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:2Positions
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8164991 | 14310213101000 | 1195-3599-ND | 14310213101000 | 53X2787 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Receptacle, 2Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp; Screw | Screw Clamp; Spring Clamp | Spring Clamp; Spring Cage | ||
| Features | Terminal Plug | Terminal Plug; Latch Lock | |||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |||
| # of Contacts | 2 | 2 | 2 |