TERM BLOCK HDR 10POS 90DEG 3.5MM
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 14121014002000 | 14121014002000-ND |
| Product Name | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |
| Terminal Block Type | Single Feed Through |