HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14120317002000

Description
TERM BLOCK HDR 3POS 90DEG 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS 90DEG 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14120317002000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14120317002000-ND
Terminal Blocks - Headers, Plugs and Sockets 14120317002000-ND
TERM BLOCK HDR 3POS 90DEG 5.08MM

TERM BLOCK HDR 3POS 90DEG 5.08MM

Buy Now Datasheet
Terminal Blocks - 14120317002000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14120317002000
Terminal Blocks 14120317002000
har-flexicon 5,08 MTH-3

har-flexicon 5,08 MTH-3

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 14120317002000-ND 14120317002000
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-32D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1404/005-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers