HARTING Inc. of North America Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 14110313001000

Description
Manufacturer: HARTING Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: har-flexicon® Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.100" (2.54mm) Header Orientation: Vertical Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: har-flexicon® Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.100" (2.54mm) Header Orientation: Vertical Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: HARTING Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: har-flexicon® Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.100" (2.54mm) Header Orientation: Vertical Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: har-flexicon®
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.100" (2.54mm)
Header Orientation: Vertical
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pluggable Terminal Blocks - 14110313001000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14110313001000
Pluggable Terminal Blocks 14110313001000
Pluggable Terminal Blocks 3P 160V 6A 2.54 mm pitch SMT header

Pluggable Terminal Blocks 3P 160V 6A 2.54 mm pitch SMT header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 14110313001000
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Hollow Turret Terminal .156
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Conn, Header, 5Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9753 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
10+10 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details