HARTING Inc. of North America Terminal Blocks - Wire to Board 14030316101000

Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14030316101000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14030316101000-ND
Terminal Blocks - Wire to Board 14030316101000-ND
TERM BLK 3POS TOP ENTRY 5MM PCB

TERM BLK 3POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - 14030316101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14030316101000
Terminal Blocks 14030316101000
har-flexicon 5,00 TWPV

har-flexicon 5,00 TWPV

Buy Now
Terminal Block, Pcb, 3Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2700
Terminal Block, Pcb, 3Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2700
TERMINAL BLOCK, PCB, 3WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14030316101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14030316101000
Fixed Terminal Blocks 14030316101000
Fixed Terminal Blocks 3P 30-12 AWG spring 300V 12A 5mm solder

Fixed Terminal Blocks 3P 30-12 AWG spring 300V 12A 5mm solder

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14030316101000-ND 14030316101000 53X2700 14030316101000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Terminal Block, Pcb, 3Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776260-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Terminals - Screw Connectors - 36-7782-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details