HARTING Inc. of North America Terminal Blocks 14021016402000

Description
har-flexicon 5,00 TTSH
Request a Quote Datasheet
Description
har-flexicon 5,00 TTSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14021016402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14021016402000
Terminal Blocks 14021016402000
har-flexicon 5,00 TTSH

har-flexicon 5,00 TTSH

Buy Now
Terminal Blocks - Wire to Board - 14021016402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14021016402000-ND
Terminal Blocks - Wire to Board 14021016402000-ND
TERM BLK 10P SIDE ENTRY 5MM PCB

TERM BLK 10P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, Eurostyle, 10Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2696 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 10Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2696
Terminal Block, Eurostyle, 10Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2696
TERMINAL BLOCK, EUROSTYLE, 10WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5ARoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 10WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5ARoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14021016402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14021016402000
Fixed Terminal Blocks 14021016402000
Fixed Terminal Blocks 10P 30-12 AWG screw 300V 17.5A 5mm THR

Fixed Terminal Blocks 10P 30-12 AWG screw 300V 17.5A 5mm THR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14021016402000 14021016402000-ND 53X2696 14021016402000
Product Name Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Eurostyle, 10Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details