TERM BLK 8POS TOP ENT 3.81MM PCB
Fixed Terminal Blocks 8P 30-16 AWG spring 300V 10A 3.81mm THR
TERMINAL BLOCK, PCB, 8WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:8Positions
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14020815101000-ND | 14020815101000 | 14020815101000 | 53X2693 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Blocks | Fixed Terminal Blocks | Terminal Block, Pcb, 8Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | PCB | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| # of Contacts | 8 | 8 | ||
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | ||
| Orientation | 90° | Vertical |