Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
HARTING INC. OF NORTH AMERICA
14020415402000 -- TERMINAL BLOCKS
HARTING Inc. of North America
Terminal Blocks
14020415402000
Description
har-flexicon 3,81 TTSH
Powell Electronics, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
har-flexicon 3,81 TTSH
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020415402000
Terminal Blocks
14020415402000
har-flexicon 3,81 TTSH
har-flexicon 3,81 TTSH
Buy Now
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020415402000-ND
Terminal Blocks - Wire to Board
14020415402000-ND
HAR-FLEXICON, 4PIN TERMINAL BLOC
HAR-FLEXICON, 4PIN TERMINAL BLOC
Buy Now
Datasheet
Technical Specifications
Powell Electronics, Inc.
DigiKey
Product Category
Terminal Blocks
Terminal Blocks
Product Number
14020415402000
14020415402000-ND
Product Name
Terminal Blocks
Terminal Blocks - Wire to Board
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Schmersal Inc.
Contact elements - Contact element EF - (N) - EF10.2
Specs
Termination Options
Screw terminals
View Details
Altech Corp.
Terminal Blocks
2GU5M
View Details
WAGO
Double-deck terminal block - Shield terminal block - Through terminal block
2002-2448
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2
suppliers
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4N-22D2-S
Specs
Mounting Options
PCB
# of Contacts
22
Contacts Pitch
3.50 mm (0.14 inches)
View Details
3
suppliers