HARTING Inc. of North America Terminal Blocks 14020414101000

Description
har-flexicon 3,50 TTPV
Request a Quote Datasheet
Description
har-flexicon 3,50 TTPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14020414101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020414101000
Terminal Blocks 14020414101000
har-flexicon 3,50 TTPV

har-flexicon 3,50 TTPV

Buy Now
Terminal Blocks - Wire to Board - 1195-6074-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-6074-ND
Terminal Blocks - Wire to Board 1195-6074-ND
TERM BLK 4P TOP ENTRY 3.5MM PCB

TERM BLK 4P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 4Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2680 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2680
Terminal Block, Pcb, 4Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2680
TERMINAL BLOCK, PCB, 4WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14020414101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020414101000
Fixed Terminal Blocks 14020414101000
Fixed Terminal Blocks 4P 30-16 AWG spring 300V 10A 3.5mm THR

Fixed Terminal Blocks 4P 30-16 AWG spring 300V 10A 3.5mm THR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020414101000 1195-6074-ND 53X2680 14020414101000
Product Name Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 4Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 4 4
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.653 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details