HARTING Inc. of North America Terminal Blocks - Wire to Board 14020214402000

Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14020214402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020214402000-ND
Terminal Blocks - Wire to Board 14020214402000-ND
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - 14020214402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020214402000
Terminal Blocks 14020214402000
har-flexicon 3,50 TTSH

har-flexicon 3,50 TTSH

Buy Now
Terminal Block, Pcb, 2Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2671 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2671
Terminal Block, Pcb, 2Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2671
TERMINAL BLOCK, PCB, 2WAY, 28-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2WAY, 28-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14020214402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020214402000
Fixed Terminal Blocks 14020214402000
Fixed Terminal Blocks 2P 28-16 AWG screw 300V 12A 3.5mm THR

Fixed Terminal Blocks 2P 28-16 AWG screw 300V 12A 3.5mm THR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020214402000-ND 14020214402000 53X2671 14020214402000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Terminal Block, Pcb, 2Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details