TERM BLK 6POS TOP ENT 2.54MM SMD
TERM BLK 6POS TOP ENT 2.54MM SMD
TERM BLK 6POS TOP ENT 2.54MM SMD
Fixed Terminal Blocks 6P 24-20 AWG spring 160V 6A 2.54mm SMT
RECEPTACLE, 6WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:6Positions
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14010613101000 | 1195-3671-6-ND | 14010613101000 | 53X2656 |
| Product Name | Terminal Blocks | Terminal Blocks - Wire to Board | Fixed Terminal Blocks | Receptacle, 6Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | PCB | PCB | ||
| Features | Board Guide, Solder Retention | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| # of Contacts | 6 | 6 | ||
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |