HOOD, TOP ENTRY, M25, ZINC; Product Range:Han-Yellock Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Yellock Modules; Locking Type:Pushbutton; Rectangular Shell Size:10 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 67X8137 |
| Product Name | Hood, Top Entry, M25, Zinc; Product Range Harting |