SIDE-ENTRY HOOD, M32, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 84R6052 |
| Product Name | Side-Entry Hood, M32, Aluminium; Heavy Duty Connector Type Harting |