HOOD, SIDE ENTRY, M25, PUSH BUTTON; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Pushbutton; Rectangular Shell Size:-; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 30AC7015 |
| Product Name | Hood, Side Entry, M25, Push Button; Heavy Duty Connector Type Harting |