HARTING Inc. of North America Top-Entry Hood, M25, Aluminium; Heavy Duty Connector Type Harting 11123001401

Description
TOP-ENTRY HOOD, M25, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes
Datasheet
Description
TOP-ENTRY HOOD, M25, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top-Entry Hood, M25, Aluminium; Heavy Duty Connector Type Harting - 84R6048 - Newark, An Avnet Company
Chicago, IL, United States
Top-Entry Hood, M25, Aluminium; Heavy Duty Connector Type Harting
84R6048
Top-Entry Hood, M25, Aluminium; Heavy Duty Connector Type Harting 84R6048
TOP-ENTRY HOOD, M25, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes

TOP-ENTRY HOOD, M25, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R6048
Product Name Top-Entry Hood, M25, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details