CARRIER HOOD W/LOCKING PUSHBUTTON, ALUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:Pushbutton; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 84R6044 |
| Product Name | Carrier Hood W/locking Pushbutton, Alum; Heavy Duty Connector Type Harting |