HARTING Inc. of North America Power Connectors 11050006224

Description
Han-Yellock F-c 1mm?(Au)
Request a Quote Datasheet
Description
Han-Yellock F-c 1mm?(Au)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 11050006224 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
11050006224
Power Connectors 11050006224
Han-Yellock F-c 1mm?(Au)

Han-Yellock F-c 1mm?(Au)

Buy Now
Heavy Duty Connector Contacts - 11050006224-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
11050006224-ND
Heavy Duty Connector Contacts 11050006224-ND
Contact Crimp Socket 18 AWG Gold

Contact Crimp Socket 18 AWG Gold

Buy Now Datasheet
Han-Yellock Female Contact Awg 18 (1.0Mm2) - Gold Harting - 67X8094 - Newark, An Avnet Company
Chicago, IL, United States
Han-Yellock Female Contact Awg 18 (1.0Mm2) - Gold Harting
67X8094
Han-Yellock Female Contact Awg 18 (1.0Mm2) - Gold Harting 67X8094
Han-Yellock Female contact AWG 18 (1.0mm2) - GOLD

Han-Yellock Female contact AWG 18 (1.0mm2) - GOLD

Supplier's Site
Heavy Duty Connector Contacts - 11050006224 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
11050006224
Heavy Duty Connector Contacts 11050006224
HAN-YELLOCK FEMALE CONTACT AWG 1

HAN-YELLOCK FEMALE CONTACT AWG 1

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11050006224 11050006224-ND 67X8094 11050006224
Product Name Power Connectors Heavy Duty Connector Contacts Han-Yellock Female Contact Awg 18 (1.0Mm2) - Gold Harting Heavy Duty Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers