HARTING Technology Group Connectors Power, High Current >100A 10402912129

Description
HPTC 1400 CABLE SIDE IP65/67 2X240MM2, 2XM40,26.5-32MM OD
Request a Quote
Description
HPTC 1400 CABLE SIDE IP65/67 2X240MM2, 2XM40,26.5-32MM OD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, High Current >100A - 10402912129 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, High Current >100A
10402912129
Connectors Power, High Current >100A 10402912129
HPTC 1400 CABLE SIDE IP65/67 2X240MM2, 2XM40,26.5-32MM OD

HPTC 1400 CABLE SIDE IP65/67 2X240MM2, 2XM40,26.5-32MM OD

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Power Connectors
Product Number 10402912129
Product Name Connectors Power, High Current >100A
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
15A/125V North American Snap-In Receptacle - 88222100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F51S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers