HARTING Inc. of North America Power Connectors 10200030005

Description
Heavy Duty Power Connectors HAN KIT 3 AW
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN KIT 3 AW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 10200030005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200030005
Power Connectors 10200030005
Heavy Duty Power Connectors HAN KIT 3 AW

Heavy Duty Power Connectors HAN KIT 3 AW

Buy Now
Swedesboro, NJ, United States
Power Connectors
10200030005
Power Connectors 10200030005
Han-KIT 3AWSM

Han-KIT 3AWSM

Buy Now
Connectors I/O - Rectangular, Signal & Power - 10200030005 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
10200030005
Connectors I/O - Rectangular, Signal & Power 10200030005
HAN-KIT-3AWSM - HAN 3A, 3PINS+

HAN-KIT-3AWSM - HAN 3A, 3PINS+

Buy Now
Heavy Duty Connector Assemblies - 1195-5237-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-5237-ND
Heavy Duty Connector Assemblies 1195-5237-ND
3+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

3+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

Buy Now Datasheet
HAN 3A Kit (3 poles + Ground) Angled Top Entry Metal Hood, Straight Housing - 70103985 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 3A Kit (3 poles + Ground) Angled Top Entry Metal Hood, Straight Housing
70103985
HAN 3A Kit (3 poles + Ground) Angled Top Entry Metal Hood, Straight Housing 70103985
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 3A Metal Kit which includes: Hood - HAN 3A Angled Top Entry Housing - Straight Bulkhead Mount Male and Female Inserts - 3 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 3A Metal Kit which includes:
Hood - HAN 3A Angled Top Entry
Housing - Straight Bulkhead Mount
Male and Female Inserts - 3 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10200030005 10200030005 1195-5237-ND 70103985
Product Name Power Connectors Connectors I/O - Rectangular, Signal & Power Heavy Duty Connector Assemblies HAN 3A Kit (3 poles + Ground) Angled Top Entry Metal Hood, Straight Housing
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR5A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details