15 Position D-Sub Receptacle, Female Sockets Connector
HARTING 09670154704 D-Sub Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-2677-ND | 1174326 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel mount |
| Current Rating | 7.5 amps | |
| Contact Size (AWG) | 20 AWG |