HARTING 09670094704 D-Sub Connector
9 Pos D-Sub Connector, Female, Solder, Gold Contacts, 7A, 125V Product overview: 09670094704 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 125V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-09670094704 can be used for catalog matching and distributor lookup.
9 Position D-Sub Receptacle, Female Sockets Connector
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8438841 | 439-09670094704 | 1195-2644-ND |
| Product Name | D Sub Connectors | 7A 125V Electronic Connector | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | |
| Gender | Male / Plug; Female / Jack | ||
| Geometry | Straight; Straight | ||
| Termination | Solder | Solder |