9 Position D-Sub Receptacle, Female Sockets Connector
9 way PCB termination right angle socket
9 way PCB termination right angle socket
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-4982-ND | 9229691 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | Through hole |
| Current Rating | 6.5 amps |