HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 09488585745030

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-8895-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-8895-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-8895-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Buy Now Datasheet
Ethernet Cable - 1881383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
1881383
Ethernet Cable 1881383
HARTING 09488585745030 Ethernet Cable

HARTING 09488585745030 Ethernet Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-8895-ND 1881383
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable
Cable Type Cat 6 Cat 6; Coaxial
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type Plug to Plug RJ-45; Rj45
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details