HARTING Inc. of North America USB Cables 09454521970

Description
HARTING 09454521970 IC Socket USB Cable
Request a Quote Datasheet
Description
HARTING 09454521970 IC Socket USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1918486 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
1918486
USB Cables 1918486
HARTING 09454521970 IC Socket USB Cable

HARTING 09454521970 IC Socket USB Cable

Supplier's Site
USB Cables - 09454521970-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
09454521970-ND
USB Cables 09454521970-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 1.64' (500.0mm) Unshielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female to A Male (Circular Coupling) 1.64' (500.0mm) Unshielded

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1918486 09454521970-ND
Product Name USB Cables USB Cables
Application Computer
Product Type USB Serial; USB
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type USBA; Male usb a
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers