HARTING Inc. of North America USB Cables 09454521961

Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 09454521961-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
09454521961-ND
USB Cables 09454521961-ND
USB 2.0 Cable A Female to A Male (Circular Coupling) 3.28' (1.00m) Unshielded

USB 2.0 Cable A Female to A Male (Circular Coupling) 3.28' (1.00m) Unshielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 09454521961-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/101-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers