Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
HARTING TECHNOLOGY GROUP
09365241301 -- CONNECTORS I/O-INDUSTRIAL,MODULAR DATA & POWER CONN SYSTEMS
HARTING Technology Group
Connectors I/O-Industrial,Modular Data & Power Conn Systems
09365241301
Description
24B EX BULKHEAD HOUSING DOUBLE LEVER, W/ METAL LEVER
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
24B EX BULKHEAD HOUSING DOUBLE LEVER, W/ METAL LEVER
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-Industrial,Modular Data & Power Conn Systems
09365241301
Connectors I/O-Industrial,Modular Data & Power Conn Systems
09365241301
24B EX BULKHEAD HOUSING DOUBLE LEVER, W/ METAL LEVER
24B EX BULKHEAD HOUSING DOUBLE LEVER, W/ METAL LEVER
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Power Connectors
Product Number
09365241301
Product Name
Connectors I/O-Industrial,Modular Data & Power Conn Systems
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Plug connection 32 A
plug connection 32 a 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
32 amps
View Details
SCHURTER Inc
AC Power Entry Modules
4302.1012.16
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
View Details
TE Connectivity
Rectangular Power Connectors
1-1586585-2
Specs
Applications
Residential
Mounting Style
PCB
Termination Types
Through Hole - Solder
View Details
Fargo Controls, Inc.
Value Line Connector
M8S2M3W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M8 C3
View Details