Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
HARTING INC. OF NORTH AMERICA
09307160301ML -- HEAVY DUTY POWER CONNECTORS
HARTING Inc. of North America
Heavy Duty Power Connectors
09307160301ML
Description
Heavy Duty Power Connectors HAN B BASE PANEL 2 LEVERS
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Heavy Duty Power Connectors HAN B BASE PANEL 2 LEVERS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
09307160301ML
Heavy Duty Power Connectors
09307160301ML
Heavy Duty Power Connectors HAN B BASE PANEL 2 LEVERS
Heavy Duty Power Connectors HAN B BASE PANEL 2 LEVERS
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Power Connectors
Product Number
09307160301ML
Product Name
Heavy Duty Power Connectors
Standards / Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
IP44 Splashproof Large Box Receptacle
D32S10A
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2
suppliers
Fargo Controls, Inc.
Connector Cord Sets
A12A2MN2L3W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Suzhou Ele Mfg Co., Ltd.
1 Outlet Polarized Adapter with Lighted Switch, 2-Prong to 2-Prong White
5511
Specs
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
BARTEC
Plug connection 32 A
plug connection 32 a 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
32 amps
View Details