HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 09300241306

Description
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5619-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5619-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5619-ND
Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 24B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1195-5619-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details