HARTING Inc. of North America Enclosure 0930-006-1251

Description
CLOSED FLANGE HOUSING, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HAN 6B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CLOSED FLANGE HOUSING, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HAN 6B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 454938 - Radwell International
Willingboro, NJ, United States
Enclosure
454938
Enclosure 454938
CLOSED FLANGE HOUSING, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HAN 6B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CLOSED FLANGE HOUSING, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HAN 6B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 454938
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details