"Flat Ribbon Cable Multiple 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
HARTING 09180507005 Ribbon Cable
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 09180507005-ND | 6937885 |
| Product Name | Flat Ribbon Cables | Ribbon Cable |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Number of Conductors | 50 # |