"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
HARTING 09180067001 Ribbon Cable
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 1195-4450-ND | 6937699 |
| Product Name | Flat Ribbon Cables | Ribbon Cable |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Number of Conductors | 6 # |