HARTING Inc. of North America Connector, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting 0902 264 6824

Description
CONNECTOR, DIN 41612, RCPT, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, RCPT, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting - 26M5244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting
26M5244
Connector, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting 26M5244
CONNECTOR, DIN 41612, RCPT, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 64POS, 2ROW; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5244
Product Name Connector, Din 41612, Rcpt, 64Pos, 2Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A28100-085TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Ring Connectors - 165301-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 12 AWG
View Details
3 suppliers