HARTING Inc. of North America Combo D Sub Connector, Receptacle, 3 Position; Product Range Harting 09 69 200 0033

Description
COMBO D SUB CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
COMBO D SUB CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D Sub Connector, Receptacle, 3 Position; Product Range Harting - 01M9714 - Newark, An Avnet Company
Chicago, IL, United States
Combo D Sub Connector, Receptacle, 3 Position; Product Range Harting
01M9714
Combo D Sub Connector, Receptacle, 3 Position; Product Range Harting 01M9714
COMBO D SUB CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D SUB CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:D Sub-M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9714
Product Name Combo D Sub Connector, Receptacle, 3 Position; Product Range Harting
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details