HARTING Inc. of North America D-Sub Female Contact, 22-18 Awg, Crimp; For Use With Harting 09 67 000 3476

Description
D-SUB FEMALE CONTACT, 22-18 AWG, CRIMP; For Use With:Standard D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB FEMALE CONTACT, 22-18 AWG, CRIMP; For Use With:Standard D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Female Contact, 22-18 Awg, Crimp; For Use With Harting - 89T9222 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Female Contact, 22-18 Awg, Crimp; For Use With Harting
89T9222
D-Sub Female Contact, 22-18 Awg, Crimp; For Use With Harting 89T9222
D-SUB FEMALE CONTACT, 22-18 AWG, CRIMP; For Use With:Standard D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

D-SUB FEMALE CONTACT, 22-18 AWG, CRIMP; For Use With:Standard D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 89T9222
Product Name D-Sub Female Contact, 22-18 Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details