HARTING Inc. of North America Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Harting 09 33 000 6104

Description
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Harting - 15J1967 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Harting
15J1967
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Harting 15J1967
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes

Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Han E, 16 Awg, Crimp,; Product Range Harting - 48AK3414 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Han E, 16 Awg, Crimp,; Product Range Harting
48AK3414
Contact, Pin, Han E, 16 Awg, Crimp,; Product Range Harting 48AK3414
CONTACT, PIN, HAN E, 16 AWG, CRIMP,; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

CONTACT, PIN, HAN E, 16 AWG, CRIMP,; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 15J1967 48AK3414
Product Name Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Harting Contact, Pin, Han E, 16 Awg, Crimp,; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2291193-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details