HARTING Inc. of North America Plug, Din41612, R/a, 2B, 32Way; Product Range Harting 09 22 132 6921

Description
PLUG, DIN41612, R/A, 2B, 32WAY; Product Range:Type 2B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R/A, 2B, 32WAY; Product Range:Type 2B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/a, 2B, 32Way; Product Range Harting - 26M5377 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, 2B, 32Way; Product Range Harting
26M5377
Plug, Din41612, R/a, 2B, 32Way; Product Range Harting 26M5377
PLUG, DIN41612, R/A, 2B, 32WAY; Product Range:Type 2B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

PLUG, DIN41612, R/A, 2B, 32WAY; Product Range:Type 2B Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5377
Product Name Plug, Din41612, R/a, 2B, 32Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mini Receptacle - 888N-E3AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Right Angle
View Details