HEADER, STRAIGHT, 26WAY; Pitch Spacing:2.54mm; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 26M5322 |
| Product Name | Header, Straight, 26Way; Pitch Spacing Harting |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |