HARTING Inc. of North America Contact, Socket, 20 Awg, 10A, Crimp,pk10; Product Range Harting 09 15 000 6203

Description
CONTACT, SOCKET, 20 AWG, 10A, CRIMP,PK10; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Plating:Silver Plated RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20 AWG, 10A, CRIMP,PK10; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Plating:Silver Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20 Awg, 10A, Crimp,pk10; Product Range Harting - 09WX9643 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20 Awg, 10A, Crimp,pk10; Product Range Harting
09WX9643
Contact, Socket, 20 Awg, 10A, Crimp,pk10; Product Range Harting 09WX9643
CONTACT, SOCKET, 20 AWG, 10A, CRIMP,PK10; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Plating:Silver Plated RoHS Compliant: Yes

CONTACT, SOCKET, 20 AWG, 10A, CRIMP,PK10; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper; Contact Plating:Silver Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 09WX9643
Product Name Contact, Socket, 20 Awg, 10A, Crimp,pk10; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details