HARTING Inc. of North America Heavy Duty Conn, Module, Plug, 5Pos, 16A; Product Range Harting 09 14 005 2601

Description
HEAVY DUTY CONN, MODULE, PLUG, 5POS, 16A; Product Range:Han-Modular E Series; Heavy Duty Connector Type:Module; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Description
HEAVY DUTY CONN, MODULE, PLUG, 5POS, 16A; Product Range:Han-Modular E Series; Heavy Duty Connector Type:Module; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Connector Module, Plug, 5Pos, 16A from the Harting Han-Modular® series features a male gender design with five contacts. It utilizes screw termination and is rated for a current of 16 A. The module supports conductor cross-sections ranging from 0.5 to 2.5 mm² and operates at a rated voltage of 230 V between conductor and earth, and 400 V between conductors. It has a rated impulse voltage of 4 kV and is designed for a pollution degree of 3. Constructed with a polycarbonate insert and copper alloy contacts that are silver plated, the module meets the flammability class V-0 according to UL 94. It is RoHS compliant with certain exemptions and adheres to EN 60664-1 and IEC 61984 specifications. The module is suitable for applications requiring durability and reliability, with a limiting temperature range of -40 to +125 °C and a minimum of 500 mating cycles. The product is manufactured in Germany and weighs approximately 20.52 g.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Connector Module, Plug, 5Pos, 16A from the Harting Han-Modular® series features a male gender design with five contacts. It utilizes screw termination and is rated for a current of 16 A. The module supports conductor cross-sections ranging from 0.5 to 2.5 mm² and operates at a rated voltage of 230 V between conductor and earth, and 400 V between conductors. It has a rated impulse voltage of 4 kV and is designed for a pollution degree of 3. Constructed with a polycarbonate insert and copper alloy contacts that are silver plated, the module meets the flammability class V-0 according to UL 94. It is RoHS compliant with certain exemptions and adheres to EN 60664-1 and IEC 61984 specifications. The module is suitable for applications requiring durability and reliability, with a limiting temperature range of -40 to +125 °C and a minimum of 500 mating cycles. The product is manufactured in Germany and weighs approximately 20.52 g.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Module, Plug, 5Pos, 16A; Product Range Harting - 38X3188 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Module, Plug, 5Pos, 16A; Product Range Harting
38X3188
Heavy Duty Conn, Module, Plug, 5Pos, 16A; Product Range Harting 38X3188
HEAVY DUTY CONN, MODULE, PLUG, 5POS, 16A; Product Range:Han-Modular E Series; Heavy Duty Connector Type:Module; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY CONN, MODULE, PLUG, 5POS, 16A; Product Range:Han-Modular E Series; Heavy Duty Connector Type:Module; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 38X3188
Product Name Heavy Duty Conn, Module, Plug, 5Pos, 16A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700625 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details