HARTING Inc. of North America Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 Awg Rohs Compliant Harting 09 08 000 7123

Description
Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 AWG RoHS Compliant: Yes
Description
Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 Awg Rohs Compliant Harting - 38X3182 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 Awg Rohs Compliant Harting
38X3182
Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 Awg Rohs Compliant Harting 38X3182
Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 AWG RoHS Compliant: Yes

Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 38X3182
Product Name Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 Awg Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-208-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
D Cell Contact - BK-874 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details