HARTING Inc. of North America Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting 09 06 000 6431

Description
Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes
Description
Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting - 93K1852 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting
93K1852
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting 93K1852
Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93K1852
Product Name Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-220-1231 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details