HARTING Inc. of North America Pc Board Connector Din 4; Product Range Harting 09 05 148 6921

Description
PC BOARD CONNECTOR DIN 4; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet
Description
PC BOARD CONNECTOR DIN 4; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pc Board Connector Din 4; Product Range Harting - 40Y2827 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Connector Din 4; Product Range Harting
40Y2827
Pc Board Connector Din 4; Product Range Harting 40Y2827
PC BOARD CONNECTOR DIN 4; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

PC BOARD CONNECTOR DIN 4; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 40Y2827
Product Name Pc Board Connector Din 4; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 102898-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details