HARTING Inc. of North America Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting 09 02 000 8474

Description
Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes
Description
Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting - 82K7624 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting
82K7624
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting 82K7624
Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, DIN 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82K7624
Product Name Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208764-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details