HARTING Inc. of North America Power, Line Cables and Extension Cords 08914090111B0

Description
CHARGING CABLE MODE3 TYP2 20A 3P
Request a Quote Datasheet
Description
CHARGING CABLE MODE3 TYP2 20A 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1195-08914090111B0-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1195-08914090111B0-ND
Power, Line Cables and Extension Cords 1195-08914090111B0-ND
CHARGING CABLE MODE3 TYP2 20A 3P

CHARGING CABLE MODE3 TYP2 20A 3P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-08914090111B0-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers