Hartford Technologies, Inc. Precision Pins Dowel Pins

Description
Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges Diameter: .031′ to 1.000′ (.787mm to 25.4mm) Length: .125′ to 3.000′ (3.17mm to 76.2mm) Standard Materials Bearing Grade Chrome Steel 300 Series Stainless Steels, Including: 302 / 303 / 304 / 18-8 / 316 400 Series Stainless Steels, Including: 416 / 420 / 440 / 440C Applications for Dowel Pins include: Universal joints Constant velocity joints Roller clutches Cam rollers Rocker arms Transmission pins
Description
Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges Diameter: .031′ to 1.000′ (.787mm to 25.4mm) Length: .125′ to 3.000′ (3.17mm to 76.2mm) Standard Materials Bearing Grade Chrome Steel 300 Series Stainless Steels, Including: 302 / 303 / 304 / 18-8 / 316 400 Series Stainless Steels, Including: 416 / 420 / 440 / 440C Applications for Dowel Pins include: Universal joints Constant velocity joints Roller clutches Cam rollers Rocker arms Transmission pins

Suppliers

Company
Product
Description
Supplier Links
Precision Pins - Dowel Pins - Hartford Technologies, Inc.
Rocky Hill, CT, United States
Precision Pins
Dowel Pins
Precision Pins Dowel Pins
Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges Diameter: .031′ to 1.000′ (.787mm to 25.4mm) Length: .125′ to 3.000′ (3.17mm to 76.2mm) Standard Materials Bearing Grade Chrome Steel 300 Series Stainless Steels, Including: 302 / 303 / 304 / 18-8 / 316 400 Series Stainless Steels, Including: 416 / 420 / 440 / 440C Applications for Dowel Pins include: Universal joints Constant velocity joints Roller clutches Cam rollers Rocker arms Transmission pins

Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly.

Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.

Size Ranges

Diameter: .031″ to 1.000″ (.787mm to 25.4mm)
Length: .125″ to 3.000″ (3.17mm to 76.2mm)

Standard Materials

Bearing Grade Chrome Steel
300 Series Stainless Steels, Including: 302 / 303 / 304 / 18-8 / 316
400 Series Stainless Steels, Including: 416 / 420 / 440 / 440C

Applications for Dowel Pins include:

  • Universal joints
  • Constant velocity joints
  • Roller clutches
  • Cam rollers
  • Rocker arms
  • Transmission pins
Supplier's Site

Technical Specifications

  Hartford Technologies, Inc.
Product Category Industrial Pins
Product Number Dowel Pins
Product Name Precision Pins
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Flat Head Fastener -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-281-20ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2810 inch (7.14 mm)
View Details
2 suppliers
2mm Dia. BY 12mm Long Steel Dowel Pin - MD6325MQ0020X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.4724 inch (12 mm)
Material HardenedSteel
View Details