Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBE FITTINGS
HART INDUSTRIES, INTERNATIONAL INC.
3636-1 --
Hart Industries, International Inc.
3636-1
Description
Zero Leakage Type K,L, or M Tube Size (Specify) Flat faced O-Ring design
Hart Industries, International Inc.
Done
Datasheet
Description
Zero Leakage Type K,L, or M Tube Size (Specify) Flat faced O-Ring design
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Hart Industries, International Inc.
South Lyme, CT, USA
3636-1
3636-1
Zero Leakage Type K,L, or M Tube Size (Specify) Flat faced O-Ring design
Zero Leakage
Type K,L, or M Tube Size (Specify)
Flat faced O-Ring design
Supplier's Site
Datasheet
Technical Specifications
Hart Industries, International Inc.
Product Category
Tube Fittings
Product Number
3636-1
Fitting Type
Union Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Nipple & Plug Fittings
60210
Specs
Fitting Type
Union Fitting
English Size
0.562 inch (14.29 mm)
View Details
Beswick Engineering Co., Inc.
Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin
QBI_Internal
Specs
Fitting Type
Twist/Bayonet Fitting; Quick Coupler
View Details
MAIN Manufacturing Products, Inc.
SAE Split Flanges - English & Metric
62 Series
Specs
Connection Type
Flange Connection; Split Flanges
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size
13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Parker Sporlan Division
ZoomLock MAX
MZK-R1812-HNBR
Specs
Fitting Type
Reducer Fitting; HVAC / Refrigeration Fitting
English Size
1.125 inch (28.57 mm)
Temperature
250 F (121 C)
View Details