A versatile, compact design, advanced HART®-capable electronics, hazardous location ratings, and Beck reliability all highlight the new Group 29 linear valve actuator.
Beck’s all-new Group 29 linear valve actuator improves upon the time-honored Group 14 product line. It is designed to provide precise, reliable control of all types of modulating globe valves. The Group 29 linear valve actuator offers the excellent performance and maintenance-free design typical of all Beck drives, as well as the flexibility and advanced features provided by microprocessor-based
Ideally suited for process control applications in even the harshest environments, the Group 29 linear valve actuator handles valve thrust requirements up to 6,100 lbs. and is easily mounted on most valves. A ball screw design along with an advanced drive control algorithm and the traditional Beck motor design ensure repeatable modulation as precise as 0.1% of span. A new, lighter, more compact design makes installation simple, while the rugged, weatherproof body rated for hazardous locations ensures safe operation anywhere in a plant environment.
| Harold Beck and Sons, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | Model 29-250 |
| Product Name | Linear Globe Valve Actuator |
| Valve Motion | Linear |
| Operation | Modulating |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 1 to 5 volts |