HARMONY ELECTRONICS CORP.
X2C040000B91HA-Z -- OSCILLATORS, RESONATORS, AND CRYSTALS
Harmony Electronics Corp.
Oscillators, Resonators, and Crystals
X2C040000B91HA-Z
Description
SMD2016-4P Crystals ROHS
Description
SMD2016-4P Crystals ROHS
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
X2C040000B91HA-Z |
|
Product Name
|
Oscillators, Resonators, and Crystals |
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Hc-49-us smd
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Surface Mount; Cylindrical Can, Radial
Load Capacitance
7 pF
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package / Form Factor
Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability
50 ppm
Load Capacitance
20 pF
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
5.0 x 3.2mm
Features / Standards
RoHS; Lead-Free
Frequency
8 to 32 MHz
View Details